Assembly Cable, RF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-316 6.000"" (152.40mm)"
SMA Plug to SMA Plug RG-316 Cable
RF Cable Assemblies SMA St Jack to R/A Plug RG-316/U 6in
COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
COAXIAL CABLE, RG174/U, SMA PLUG, 6INCH; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes
| Heilind Electronics, Inc. | Richardson RFPD | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135104-01-06.00 | 135104-01-06.00 | ACX1601-ND | 135104-01-06.00 | 2530106 | 135104-01-06.00 | 14R7772 | 30AK0024 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | Coaxial Cable | RF Cable Assemblies | Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf | Coaxial Cable, Rg174/u, Sma Plug, 6Inch; Connector To Connector Amphenol Rf | |
| Application | RF | RF | RF | Networking | RF | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | 0.5000 ft (1.52 dm) | |||
| Gender | Male-Male | |||||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial |