Amphenol RF Cable Assemblies 135103-07-24.00

Description
SMA Plug to SMA Plug RG-142 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-142 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135103-07-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-07-24.00
Cable Assemblies 135103-07-24.00
SMA Plug to SMA Plug RG-142 Cable

SMA Plug to SMA Plug RG-142 Cable

Buy Now
Coaxial Cables (RF) - ACX1696-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1696-ND
Coaxial Cables (RF) ACX1696-ND
"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135103-07-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-07-24.00
RF Standard Cable Assembly 135103-07-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135103-07-24.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-07-24.00
Cable Assemblies - Coaxial Cables (RF) 135103-07-24.00
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135103-07-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-07-24.00
RF Cable Assemblies 135103-07-24.00
RF Cable Assemblies SMA R/A Plug to Plug RG142 24in

RF Cable Assemblies SMA R/A Plug to Plug RG142 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-07-24.00 ACX1696-ND 135103-07-24.00 135103-07-24.00 135103-07-24.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7N-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details