Amphenol RF Coaxial Cables (RF) 135103-03-M1.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2446-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2446-ND
Coaxial Cables (RF) ACX2446-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - 135103-03-M1.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-03-M1.00
Cable Assemblies 135103-03-M1.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135103-03-M1.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-03-M1.00
RF Standard Cable Assembly 135103-03-M1.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-03-M1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-03-M1.00
Cable Assemblies - Coaxial Cables (RF) 135103-03-M1.00
CBL ASSY SMA PLUG TO PLUG 3.3'

CBL ASSY SMA PLUG TO PLUG 3.3'

Supplier's Site
Rf Coax Cable, Rg316, Sma Plug, 1M, Trans; Connector Type A Amphenol Rf - 78X4536 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma Plug, 1M, Trans; Connector Type A Amphenol Rf
78X4536
Rf Coax Cable, Rg316, Sma Plug, 1M, Trans; Connector Type A Amphenol Rf 78X4536
RF COAX CABLE, RG316, SMA PLUG, 1M, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA PLUG, 1M, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135103-03-M1.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-03-M1.00
RF Cable Assemblies 135103-03-M1.00
RF Cable Assemblies SMA R/A Plug/SMA STR Plug CBL 1.00MET

RF Cable Assemblies SMA R/A Plug/SMA STR Plug CBL 1.00MET

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2446-ND 135103-03-M1.00 135103-03-M1.00 135103-03-M1.00 78X4536 135103-03-M1.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg316, Sma Plug, 1M, Trans; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 3.28 ft (10 dm) 3.28 ft (10.01 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details