SMA Plug to SMA Plug RG-316 DS Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-316 DS 9.843"" (250.00mm)"
COAXIAL CABLE, RG316/U, SMA PLUG, 0.25M; Connector to Connector:90° SMA Plug to SMA Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Transparent; Product RoHS Compliant: Yes
RF COAX CABLE, RG316, SMA PLUG, 250MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes
RF Cable Assemblies SMA R/A Plug/SMA STR Plug CBL 0.25MET
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135103-03-M0.25 | 135103-03-M0.25 | ACX2443-ND | 95AC7836 | 78X4533 | 135103-03-M0.25 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Coaxial Cable, Rg316/u, Sma Plug, 0.25M; Connector To Connector Amphenol Rf | Rf Coax Cable, Rg316, Sma Plug, 250Mm, Trans; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Length | 0.8200 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial | Coaxial |