Amphenol RF RF Standard Cable Assembly 135103-03-48.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135103-03-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-03-48.00
RF Standard Cable Assembly 135103-03-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - 135103-03-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135103-03-48.00-ND
Coaxial Cables (RF) 135103-03-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - 135103-03-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-03-48.00
Cable Assemblies 135103-03-48.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Cable Assemblies - 135103-03-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-03-48.00
RF Cable Assemblies 135103-03-48.00
RF Cable Assemblies SMA R/A PLG to SMA Strg PLG 48 inches

RF Cable Assemblies SMA R/A PLG to SMA Strg PLG 48 inches

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-03-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-03-48.00
Cable Assemblies - Coaxial Cables (RF) 135103-03-48.00
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-03-48.00 135103-03-48.00-ND 135103-03-48.00 135103-03-48.00 135103-03-48.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details