Amphenol RF Cable Assemblies 135103-03-24.00

Description
SMA Plug to SMA Plug RG-316 DS Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-316 DS Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135103-03-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-03-24.00
Cable Assemblies 135103-03-24.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135103-03-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-03-24.00
RF Standard Cable Assembly 135103-03-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1594-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1594-ND
Coaxial Cables (RF) ACX1594-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-03-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135103-03-24.00
Cable Assemblies - Coaxial Cables (RF) 135103-03-24.00
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135103-03-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-03-24.00
RF Cable Assemblies 135103-03-24.00
RF Cable Assemblies SMA R/A Plug to St Plg RG-316/U DB 24in

RF Cable Assemblies SMA R/A Plug to St Plg RG-316/U DB 24in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf - 14R7765 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf
14R7765
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf 14R7765
COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-03-24.00 135103-03-24.00 ACX1594-ND 135103-03-24.00 135103-03-24.00 14R7765
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC21205M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details