Amphenol RF Coaxial Cables (RF) 135103-03-06.00

Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 DS 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1592-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1592-ND
Coaxial Cables (RF) ACX1592-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 135103-03-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-03-06.00
Cable Assemblies 135103-03-06.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
RF Standard Cable Assembly - 135103-03-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-03-06.00
RF Standard Cable Assembly 135103-03-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 135103-03-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-03-06.00
RF Cable Assemblies 135103-03-06.00
RF Cable Assemblies SMA R/A Plug to St Plug RG-316/U DB 6in

RF Cable Assemblies SMA R/A Plug to St Plug RG-316/U DB 6in

Buy Now Datasheet
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf - 14R7763 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf
14R7763
Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf 14R7763
COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1592-ND 135103-03-06.00 135103-03-06.00 135103-03-06.00 14R7763
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies Coaxial Cable Assembly, Rg-316, 6In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Product Type RG-316/U DB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details