Amphenol RF Coaxial Cables (RF) 135103-02-48.00

Description
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135103-02-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135103-02-48.00-ND
Coaxial Cables (RF) 135103-02-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-174 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 135103-02-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-02-48.00
RF Standard Cable Assembly 135103-02-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135103-02-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-02-48.00
Cable Assemblies 135103-02-48.00
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135103-02-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-02-48.00
Cable Assemblies - Coaxial Cables (RF) 135103-02-48.00
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 135103-02-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-02-48.00
RF Cable Assemblies 135103-02-48.00
RF Cable Assemblies SMA R/A Plug to Strt Plug RG-174 48in

RF Cable Assemblies SMA R/A Plug to Strt Plug RG-174 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-02-48.00-ND 135103-02-48.00 135103-02-48.00 135103-02-48.00 135103-02-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details