SMA Plug to SMA Plug RG-174 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"
RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 12in
CBL ASSY SMA PLUG TO PLUG 12"
COAXIAL CABLE ASSEMBLY, RG-174, 12IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135103-02-12.00 | 135103-02-12.00 | ACX1589-ND | 135103-02-12.00 | 135103-02-12.00 | 14R7760 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable Assembly, Rg-174, 12In, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | |||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |