Amphenol RF RF Standard Cable Assembly 135103-02-06.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135103-02-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-02-06.00
RF Standard Cable Assembly 135103-02-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1588-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1588-ND
Coaxial Cables (RF) ACX1588-ND
"Cable Assembly Coaxial SMA to SMA RG-174 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 135103-02-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-02-06.00
Cable Assemblies 135103-02-06.00
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf - 14R7759 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf
14R7759
Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf 14R7759
COAXIAL CABLE ASSEMBLY, RG-174, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 6IN, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-02-06.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135103-02-06.00
Cable Assemblies - Coaxial Cables (RF) 135103-02-06.00
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 135103-02-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-02-06.00
RF Cable Assemblies 135103-02-06.00
RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 6in

RF Cable Assemblies SMA R/A Plug to St Plug RG-174/U 6in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-02-06.00 ACX1588-ND 135103-02-06.00 14R7759 135103-02-06.00 135103-02-06.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Coaxial Cable Assembly, Rg-174, 6In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.5000 ft (1.52 dm) 0.4987 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers