Amphenol RF Cable Assemblies 135103-01-M0.75

Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135103-01-M0.75 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-01-M0.75
Cable Assemblies 135103-01-M0.75
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
RF Standard Cable Assembly - 135103-01-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-01-M0.75
RF Standard Cable Assembly 135103-01-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2437-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2437-ND
Coaxial Cables (RF) ACX2437-ND
"Cable Assembly Coaxial SMA to SMA RG-316 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-01-M0.75 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-01-M0.75
Cable Assemblies - Coaxial Cables (RF) 135103-01-M0.75
CBL ASSY SMA PLUG TO PLUG 29.53"

CBL ASSY SMA PLUG TO PLUG 29.53"

Supplier's Site
Rf Coax Cable, Rg316, Sma Plug, 750Mm, Trans; Connector Type A Amphenol Rf - 78X4527 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma Plug, 750Mm, Trans; Connector Type A Amphenol Rf
78X4527
Rf Coax Cable, Rg316, Sma Plug, 750Mm, Trans; Connector Type A Amphenol Rf 78X4527
RF COAX CABLE, RG316, SMA PLUG, 750MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA PLUG, 750MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135103-01-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-01-M0.75
RF Cable Assemblies 135103-01-M0.75
RF Cable Assemblies SMA R/A Plug/SMA STR Plug CBL 0.75MET

RF Cable Assemblies SMA R/A Plug/SMA STR Plug CBL 0.75MET

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-01-M0.75 135103-01-M0.75 ACX2437-ND 135103-01-M0.75 78X4527 135103-01-M0.75
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg316, Sma Plug, 750Mm, Trans; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details