Amphenol RF Cable Assemblies 135103-01-48.00

Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135103-01-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135103-01-48.00
Cable Assemblies 135103-01-48.00
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - 135103-01-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135103-01-48.00-ND
Coaxial Cables (RF) 135103-01-48.00-ND
"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 135103-01-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135103-01-48.00
RF Standard Cable Assembly 135103-01-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 135103-01-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135103-01-48.00
RF Cable Assemblies 135103-01-48.00
RF Cable Assemblies SMA R/A Plug to SMA ST Plug RG-316 48 in

RF Cable Assemblies SMA R/A Plug to SMA ST Plug RG-316 48 in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135103-01-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135103-01-48.00
Cable Assemblies - Coaxial Cables (RF) 135103-01-48.00
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135103-01-48.00 135103-01-48.00-ND 135103-01-48.00 135103-01-48.00 135103-01-48.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 2479976-3 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details