SMA Cable Assembly, Straight Plug to Straight Plug, 0.141 Conformable Cable, 24 Inches.
"Cable Assembly Coaxial SMA to SMA Hand Formable .141 24.00"" (609.60mm)"
RF Cable Assemblies SMA St Plug to St Plug 141 24 Inch
COAXIAL CABLE ASSEMBLY, 0.141 SEMI RIGID, 24IN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 24"
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135101-R2-24.00 | ACX1686-ND | 135101-R2-24.00 | 83R7887 | 135101-R2-24.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly, 0.141 Semi Rigid, 24In; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |