"Cable Assembly Coaxial SMA to SMA Hand Formable .141 14.00"" (355.60mm)"
SMA semi rigid plug to SMA semi rigid plug using 0.141"" conformable cable
CBL ASSY SMA PLUG TO PLUG 14"
RF Cable Assemblies STR/SMA Plug on .141 Cnfm cable 24in
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135101-R2-14.00-ND | 135101-R2-14.00 | 135101-R2-14.00 | 135101-R2-14.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF |