"Cable Assembly Coaxial SMA to SMA Hand Formable .141 6.000"" (152.40mm)"
SMA Cable Assembly, Straight Plug to Straight Plug, 0.141 Conformable Cable, 6 Inches.
RF Cable Assemblies SMA St Plug to St Plug 141 6 Inch
COAXIAL CABLE ASSEMBLY, 0.141 SEMI RIGID, 6IN; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
CBL ASSY SMA PLUG TO PLUG 6"
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX1678-ND | 135101-R2-06.00 | 135101-R2-06.00 | 83R7879 | 135101-R2-06.00 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable Assembly, 0.141 Semi Rigid, 6In; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.4987 ft (1.52 dm) | 0.5000 ft (1.52 dm) | |
| Gender | Male-Male |