Amphenol RF RF Standard Cable Assembly 135101-R1-M0.25

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Coax Cable, Semi Rigid, SMA, 250mm features SMA straight plugs on both ends and utilizes 0.085" conformable coaxial cable with a 50-ohm impedance. It is designed for applications requiring low insertion loss and a maximum VSWR of 1. The cable operates effectively across a frequency range from DC to 12.4 GHz and is rated for a high potential of 500 VRMS. The product is RoHS compliant, ensuring it meets environmental standards. This cable is suitable for various RF applications where flexibility and performance are critical.

Datasheet Summary
Powered by GS/AI

The RF Coax Cable, Semi Rigid, SMA, 250mm features SMA straight plugs on both ends and utilizes 0.085" conformable coaxial cable with a 50-ohm impedance. It is designed for applications requiring low insertion loss and a maximum VSWR of 1. The cable operates effectively across a frequency range from DC to 12.4 GHz and is rated for a high potential of 500 VRMS. The product is RoHS compliant, ensuring it meets environmental standards. This cable is suitable for various RF applications where flexibility and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135101-R1-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-R1-M0.25
RF Standard Cable Assembly 135101-R1-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX2427-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2427-ND
Coaxial Cables (RF) ACX2427-ND
"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA Hand Formable .085 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Coax Cable, Semi Rigid, Sma, 250Mm; Connector Type A Amphenol Rf - 78X4497 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Semi Rigid, Sma, 250Mm; Connector Type A Amphenol Rf
78X4497
Rf Coax Cable, Semi Rigid, Sma, 250Mm; Connector Type A Amphenol Rf 78X4497
RF COAX CABLE, SEMI RIGID, SMA, 250MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, SEMI RIGID, SMA, 250MM; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135101-R1-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-R1-M0.25
RF Cable Assemblies 135101-R1-M0.25
RF Cable Assemblies SMA STR/SMA sSTR PLG CFORM CBL 0.25MET

RF Cable Assemblies SMA STR/SMA sSTR PLG CFORM CBL 0.25MET

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-R1-M0.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-R1-M0.25
Cable Assemblies - Coaxial Cables (RF) 135101-R1-M0.25
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-R1-M0.25 ACX2427-ND 78X4497 135101-R1-M0.25 135101-R1-M0.25
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax Cable, Semi Rigid, Sma, 250Mm; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8203 ft (2.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details