Amphenol RF Coaxial Cables (RF) 135101-07-48.00

Description
"Cable Assembly Coaxial SMA to SMA RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1692-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1692-ND
Coaxial Cables (RF) ACX1692-ND
"Cable Assembly Coaxial SMA to SMA RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 135101-07-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-07-48.00
RF Standard Cable Assembly 135101-07-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135101-07-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-07-48.00
Cable Assemblies 135101-07-48.00
SMA Plug to SMA Plug RG-142 Cable

SMA Plug to SMA Plug RG-142 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135101-07-48.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-07-48.00
Cable Assemblies - Coaxial Cables (RF) 135101-07-48.00
CBL ASSY SMA PLUG TO PLUG 4'

CBL ASSY SMA PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 135101-07-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-07-48.00
RF Cable Assemblies 135101-07-48.00
RF Cable Assemblies SMA St Plug to St Plug RG142 48in

RF Cable Assemblies SMA St Plug to St Plug RG142 48in

Buy Now Datasheet
Cable Assembly, Coaxial, Rg142, 4Ft; Connector Type A Amphenol Rf - 99R5420 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg142, 4Ft; Connector Type A Amphenol Rf
99R5420
Cable Assembly, Coaxial, Rg142, 4Ft; Connector Type A Amphenol Rf 99R5420
CABLE ASSEMBLY, COAXIAL, RG142, 4FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:- RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG142, 4FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1692-ND 135101-07-48.00 135101-07-48.00 135101-07-48.00 135101-07-48.00 99R5420
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assembly, Coaxial, Rg142, 4Ft; Connector Type A Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Telephone Cable - 1368175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details