Amphenol Corporation Connectors 135101-07-36.00

Description
RF Connector
Request a Quote
Description
RF Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF Connector

RF Connector

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number 135101-07-36.00
Product Name Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1222197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connector Launchers - 1052652-1 - TE Connectivity
Specs
Mounting Board Mount, Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers