Amphenol RF RF Cable Assemblies 135101-04-48.00

Description
RF Cable Assemblies SMA St Plug to St Plug RG-58/U 48in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 135101-04-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-04-48.00
RF Cable Assemblies 135101-04-48.00
RF Cable Assemblies SMA St Plug to St Plug RG-58/U 48in

RF Cable Assemblies SMA St Plug to St Plug RG-58/U 48in

Supplier's Site Datasheet
RF Standard Cable Assembly - 135101-04-48.00 - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
135101-04-48.00
RF Standard Cable Assembly 135101-04-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1583-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1583-ND
Coaxial Cables (RF) ACX1583-ND
Cable Assembly Coaxial SMA to SMA RG-58 48.0" (1.2m) 4.0'

Cable Assembly Coaxial SMA to SMA RG-58 48.0" (1.2m) 4.0'

Supplier's Site Datasheet
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 48 INCHES - 70032214 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 48 INCHES
70032214
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 48 INCHES 70032214
Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards. Key Features: •Commercial grade construction •Gold-plated brass bodies •50 Ohm impedance

Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards.

Key Features:

•Commercial grade construction
•Gold-plated brass bodies
•50 Ohm impedance

Supplier's Site
Coaxial Cable Assembly, Sma P-P,rg-58, 48In, Black; Connector Type A Amphenol Rf - 14R7754 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Sma P-P,rg-58, 48In, Black; Connector Type A Amphenol Rf
14R7754
Coaxial Cable Assembly, Sma P-P,rg-58, 48In, Black; Connector Type A Amphenol Rf 14R7754
COAXIAL CABLE ASSEMBLY, SMA P-P,RG-58, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, SMA P-P,RG-58, 48IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-04-48.00 135101-04-48.00 ACX1583-ND 70032214 14R7754
Product Name RF Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 48 INCHES Coaxial Cable Assembly, Sma P-P,rg-58, 48In, Black; Connector Type A Amphenol Rf
Application RF RF RF
Product Type RG-58/U
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igus® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Laser Head Power Cable - 1115-801-746 - Zygo Corporation
Specs
Application Instrumentation and Control
Cable Length 0.0066 ft (0.0200 dm)
View Details
M8/M12 Cable Assemblies - 1-2273023-4 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details