Amphenol RF Coaxial Cables (RF) 135101-04-36.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1582-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1582-ND
Coaxial Cables (RF) ACX1582-ND
"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - 135101-04-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-04-36.00
Cable Assemblies 135101-04-36.00
SMA Plug to SMA Plug RG-58 Cable

SMA Plug to SMA Plug RG-58 Cable

Buy Now
RF Standard Cable Assembly - 135101-04-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-04-36.00
RF Standard Cable Assembly 135101-04-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf - 14R7753 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf
14R7753
Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf 14R7753
COAXIAL CABLE ASSEMBLY, RG-58, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-58, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135101-04-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-04-36.00
RF Cable Assemblies 135101-04-36.00
RF Cable Assemblies SMA St Plug to St Plug RG-58/U 36in

RF Cable Assemblies SMA St Plug to St Plug RG-58/U 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-04-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-04-36.00
Cable Assemblies - Coaxial Cables (RF) 135101-04-36.00
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1582-ND 135101-04-36.00 135101-04-36.00 14R7753 135101-04-36.00 135101-04-36.00
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Coaxial Cable Assembly, Rg-58, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details