Amphenol RF RF Standard Cable Assembly 135101-03-24.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135101-03-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-03-24.00
RF Standard Cable Assembly 135101-03-24.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ACX1577-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1577-ND
Coaxial Cables (RF) ACX1577-ND
"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 DS 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - 135101-03-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-03-24.00
Cable Assemblies 135101-03-24.00
SMA Plug to SMA Plug RG-316 DS Cable

SMA Plug to SMA Plug RG-316 DS Cable

Buy Now
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf - 14R7748 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf
14R7748
Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf 14R7748
COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-316, 24IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-03-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-03-24.00
Cable Assemblies - Coaxial Cables (RF) 135101-03-24.00
CBL ASSY SMA PLUG TO PLUG 24"

CBL ASSY SMA PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 135101-03-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-03-24.00
RF Cable Assemblies 135101-03-24.00
RF Cable Assemblies SMA St Plug to St Plug RG316/U DB 24in

RF Cable Assemblies SMA St Plug to St Plug RG316/U DB 24in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-03-24.00 ACX1577-ND 135101-03-24.00 14R7748 135101-03-24.00 135101-03-24.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Coaxial Cable Assembly, Rg-316, 24In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-735-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details