SMA Plug to SMA Plug RG-174 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-174 72.0"" (1.8m) 6.0'"
COAX CABLE, SMA PLUG-SMA PLUG, 72"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:-RoHS Compliant: Yes
RF Cable Assemblies SMA Plug to SMA Plug Strt RG174 72in
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135101-02-72.00 | 135101-02-72.00 | ARF2773-ND | 08X0911 | 135101-02-72.00 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Coax Cable, Sma Plug-Sma Plug, 72; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Cable Length | 6 ft (18.3 dm) | 6 ft (18.29 dm) |