Amphenol RF Cable Assemblies 135101-02-36.00

Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135101-02-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-02-36.00
Cable Assemblies 135101-02-36.00
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
RF Standard Cable Assembly - 135101-02-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-02-36.00
RF Standard Cable Assembly 135101-02-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ACX1574-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1574-ND
Coaxial Cables (RF) ACX1574-ND
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-02-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-02-36.00
Cable Assemblies - Coaxial Cables (RF) 135101-02-36.00
CBL ASSY SMA PLUG TO PLUG 36"

CBL ASSY SMA PLUG TO PLUG 36"

Supplier's Site
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf - 14R7745 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf
14R7745
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf 14R7745
COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135101-02-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-02-36.00
RF Cable Assemblies 135101-02-36.00
RF Cable Assemblies SMA St Plug to St Plug RG-174/U 36in

RF Cable Assemblies SMA St Plug to St Plug RG-174/U 36in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-02-36.00 135101-02-36.00 ACX1574-ND 135101-02-36.00 14R7745 135101-02-36.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC21205M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details