Amphenol RF Cable Assemblies 135101-02-12.00

Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet
Description
SMA Plug to SMA Plug RG-174 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 135101-02-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-02-12.00
Cable Assemblies 135101-02-12.00
SMA Plug to SMA Plug RG-174 Cable

SMA Plug to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX1572-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1572-ND
Coaxial Cables (RF) ACX1572-ND
"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135101-02-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-02-12.00
RF Standard Cable Assembly 135101-02-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable Assembly, Sma P-P, Rg-174, 12In, Black; Connector Type A Amphenol Rf - 14R7743 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Sma P-P, Rg-174, 12In, Black; Connector Type A Amphenol Rf
14R7743
Coaxial Cable Assembly, Sma P-P, Rg-174, 12In, Black; Connector Type A Amphenol Rf 14R7743
COAXIAL CABLE ASSEMBLY, SMA P-P, RG-174, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, SMA P-P, RG-174, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135101-02-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-02-12.00
Cable Assemblies - Coaxial Cables (RF) 135101-02-12.00
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 135101-02-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-02-12.00
RF Cable Assemblies 135101-02-12.00
RF Cable Assemblies SMA St Plug to St Plug RG-174/U 12in

RF Cable Assemblies SMA St Plug to St Plug RG-174/U 12in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-02-12.00 ACX1572-ND 135101-02-12.00 14R7743 135101-02-12.00 135101-02-12.00
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assembly, Sma P-P, Rg-174, 12In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XK Double Gripper Mini-Hooks, Twisted Pair Test Cable - 3050XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details