Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMA to SMA RG-316 78.7"" (2.0m) 6.6'"
SMA Plug to SMA Plug RG-316 Cable
RF Cable Assemblies SMA Plg to SMA Plg RG-316 Cable 2.00M
RF CABLE ASSY, SMA PLUG-PLUG, 6.6FT; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 135101-01-M2.00 | ARF3380-ND | 135101-01-M2.00 | 135101-01-M2.00 | 94AC6728 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Rf Cable Assy, Sma Plug-Plug, 6.6Ft; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | ||||
| Product Type | RG-316/U |