"Cable Assembly Coaxial SMA to SMA RG-316 39.4"" (1.0m) 3.3'"
SMA Plug to SMA Plug RG-316 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMA STR/SMA STR PLG RG-316 CBL 1.00 MET
RF COAX CABLE, RG316, SMA PLUG, 1M, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2410-ND | 135101-01-M1.00 | 135101-01-M1.00 | 2530102 | 135101-01-M1.00 | 78X4508 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cable | RF Cable Assemblies | Rf Coax Cable, Rg316, Sma Plug, 1M, Trans; Connector Type A Amphenol Rf |
| Application | RF | RF | Networking | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | ||
| Gender | Male-Male |