Amphenol RF RF Standard Cable Assembly 135101-01-M0.25

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135101-01-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-01-M0.25
RF Standard Cable Assembly 135101-01-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cable - 2530100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2530100
Coaxial Cable 2530100
Amphenol RF 135101-01-M0.25

Amphenol RF 135101-01-M0.25

Supplier's Site
Coaxial Cables (RF) - ACX2407-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2407-ND
Coaxial Cables (RF) ACX2407-ND
"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assemblies - 135101-01-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-01-M0.25
Cable Assemblies 135101-01-M0.25
SMA Plug to SMA Plug RG-316 Cable

SMA Plug to SMA Plug RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135101-01-M0.25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135101-01-M0.25
Cable Assemblies - Coaxial Cables (RF) 135101-01-M0.25
CBL ASSY SMA PLUG TO PLUG 9.843"

CBL ASSY SMA PLUG TO PLUG 9.843"

Supplier's Site
RF Cable Assemblies - 135101-01-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-01-M0.25
RF Cable Assemblies 135101-01-M0.25
RF Cable Assemblies SMA STR/SMA STR PLG RG-316 CBL 0.25 MET

RF Cable Assemblies SMA STR/SMA STR PLG RG-316 CBL 0.25 MET

Buy Now Datasheet
Rf Coax Cable, Rg316, Sma Plug, 250Mm, Trans; Connector Type A Amphenol Rf - 78X4505 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma Plug, 250Mm, Trans; Connector Type A Amphenol Rf
78X4505
Rf Coax Cable, Rg316, Sma Plug, 250Mm, Trans; Connector Type A Amphenol Rf 78X4505
RF COAX CABLE, RG316, SMA PLUG, 250MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA PLUG, 250MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135101-01-M0.25 2530100 ACX2407-ND 135101-01-M0.25 135101-01-M0.25 135101-01-M0.25 78X4505
Product Name RF Standard Cable Assembly Coaxial Cable Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, Rg316, Sma Plug, 250Mm, Trans; Connector Type A Amphenol Rf
Application RF Networking RF RF RF
Cable Length 0.8200 ft (2.5 dm) 0.8200 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details