Amphenol RF RF Standard Cable Assembly 135100-01-36.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135100-01-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135100-01-36.00
RF Standard Cable Assembly 135100-01-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF3224-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3224-ND
Coaxial Cables (RF) ARF3224-ND
"Cable Assembly Coaxial SMA to Cable RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to Cable RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 135100-01-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135100-01-36.00
RF Cable Assemblies 135100-01-36.00
RF Cable Assemblies SMA Str Plg - Blunt Cut 36 inch RG-316

RF Cable Assemblies SMA Str Plg - Blunt Cut 36 inch RG-316

Buy Now
Coax Cable, Sma Plug-Free End, 36; Connector To Connector Amphenol Rf - 66AH8913 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Free End, 36; Connector To Connector Amphenol Rf
66AH8913
Coax Cable, Sma Plug-Free End, 36; Connector To Connector Amphenol Rf 66AH8913
COAX CABLE, SMA PLUG-FREE END, 36"; Connector to Connector:SMA Straight Plug to Free End; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-FREE END, 36"; Connector to Connector:SMA Straight Plug to Free End; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135100-01-36.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135100-01-36.00
Cable Assemblies - Coaxial Cables (RF) 135100-01-36.00
CBL ASSY SMA PLUG 36"

CBL ASSY SMA PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135100-01-36.00 ARF3224-ND 135100-01-36.00 66AH8913 135100-01-36.00
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Coax Cable, Sma Plug-Free End, 36; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round) SMA Straight Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details