Amphenol RF Coaxial Cables (RF) 135100-01-06.00

Description
"Cable Assembly Coaxial SMA to Cable RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to Cable RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3222-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3222-ND
Coaxial Cables (RF) ARF3222-ND
"Cable Assembly Coaxial SMA to Cable RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to Cable RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135100-01-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135100-01-06.00
RF Standard Cable Assembly 135100-01-06.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 135100-01-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135100-01-06.00
RF Cable Assemblies 135100-01-06.00
RF Cable Assemblies SMA Str Plg - Blunt Cut 6 inch RG-316

RF Cable Assemblies SMA Str Plg - Blunt Cut 6 inch RG-316

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135100-01-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135100-01-06.00
Cable Assemblies - Coaxial Cables (RF) 135100-01-06.00
CBL ASSY SMA PLUG 6"

CBL ASSY SMA PLUG 6"

Supplier's Site
Coax Cable, Sma Plug-Free End, 6; Connector To Connector Amphenol Rf - 66AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Free End, 6; Connector To Connector Amphenol Rf
66AH8911
Coax Cable, Sma Plug-Free End, 6; Connector To Connector Amphenol Rf 66AH8911
COAX CABLE, SMA PLUG-FREE END, 6"; Connector to Connector:SMA Straight Plug to Free End; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-FREE END, 6"; Connector to Connector:SMA Straight Plug to Free End; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3222-ND 135100-01-06.00 135100-01-06.00 135100-01-06.00 66AH8911
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Coax Cable, Sma Plug-Free End, 6; Connector To Connector Amphenol Rf
Application RF RF RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round) SMA Straight Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 18.0 GHz, 50.0 ft. (15.24m) - CBL-50FT-SMSM+ - Mini-Circuits
Specs
Cable Length 50 ft (152 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details