Amphenol Corporation cable,flat(planar),color coded pvc insulation,64 conductors,28 awg stranded 135-2801-064

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),color coded pvc insulation,64 conductors,28 awg stranded - 70111303 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),color coded pvc insulation,64 conductors,28 awg stranded
70111303
cable,flat(planar),color coded pvc insulation,64 conductors,28 awg stranded 70111303
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing
  • Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111303
Product Name cable,flat(planar),color coded pvc insulation,64 conductors,28 awg stranded
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details