Amphenol Corporation cable,flat(planar),color coded pvc insulation,16 conductors,28 awg stranded 135-2801-016

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),color coded pvc insulation,16 conductors,28 awg stranded - 70111294 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),color coded pvc insulation,16 conductors,28 awg stranded
70111294
cable,flat(planar),color coded pvc insulation,16 conductors,28 awg stranded 70111294
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing
  • Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Amphenol Spectra-Strip - 01M9884 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Amphenol Spectra-Strip
01M9884
Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Amphenol Spectra-Strip 01M9884
Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 AWG, 0.072 mm , 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70111294 01M9884
Product Name cable,flat(planar),color coded pvc insulation,16 conductors,28 awg stranded Ribbon Cable, 3Cr Color Coded Flat, Per M, 16 Core, 28 Awg, 0.072 Mm , 1.27 Mm Rohs Compliant Amphenol Spectra-Strip
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 361848 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature 30 to 60 C (86 to 140 F)
View Details