Amphenol Corporation cable,flat(planar),color coded pvc insulation,14 conductors,28 awg stranded 135-2801-014

Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp
Description
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),color coded pvc insulation,14 conductors,28 awg stranded - 70111293 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),color coded pvc insulation,14 conductors,28 awg stranded
70111293
cable,flat(planar),color coded pvc insulation,14 conductors,28 awg stranded 70111293
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Double Contour Allows Termination from Either Side of Cable, Easy Conductor Separation for Circuit Routing
  • Fast, Low Cost Mass Termination to All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111293
Product Name cable,flat(planar),color coded pvc insulation,14 conductors,28 awg stranded
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details