Amphenol Corporation Ribbon Cable, 3C, 16 Core, Per M; Jacket Colour Amphenol Spectra-Strip 135-2406-316

Description
RIBBON CABLE, 3C, 16 CORE, PER M; Jacket Colour:Multi-coloure d; No. of Cores:16Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes
Description
RIBBON CABLE, 3C, 16 CORE, PER M; Jacket Colour:Multi-coloure d; No. of Cores:16Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 3C, 16 Core, Per M; Jacket Colour Amphenol Spectra-Strip - 23M8234 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 3C, 16 Core, Per M; Jacket Colour Amphenol Spectra-Strip
23M8234
Ribbon Cable, 3C, 16 Core, Per M; Jacket Colour Amphenol Spectra-Strip 23M8234
RIBBON CABLE, 3C, 16 CORE, PER M; Jacket Colour:Multi-coloure d; No. of Cores:16Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

RIBBON CABLE, 3C, 16 CORE, PER M; Jacket Colour:Multi-coloured; No. of Cores:16Core; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 32AWG; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M8234
Product Name Ribbon Cable, 3C, 16 Core, Per M; Jacket Colour Amphenol Spectra-Strip
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60136A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DeviceNet Physical Media - 1485C-P1N5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers