Amphenol Corporation Ribbon Cable, 14 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 135-2406-314

Description
RIBBON CABLE, 14 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 14 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 14 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip - 23M8232 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 14 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
23M8232
Ribbon Cable, 14 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 23M8232
RIBBON CABLE, 14 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored; Product Range:-RoHS Compliant: Yes

RIBBON CABLE, 14 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M8232
Product Name Ribbon Cable, 14 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012217 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details