Amphenol Corporation Ribbon Cable, 10 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 135-2406-310

Description
RIBBON CABLE, 10 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip - 23M8228 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
23M8228
Ribbon Cable, 10 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 23M8228
RIBBON CABLE, 10 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M8228
Product Name Ribbon Cable, 10 Conductor, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 2012219 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details