Amphenol Corporation Ribbon Cable, 8 Conductor, 24Awg, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 135-2406-308

Description
RIBBON CABLE, 8 CONDUCTOR, 24AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 8 CONDUCTOR, 24AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 8 Conductor, 24Awg, 300V, Per M; Cable Shielding Amphenol Spectra-Strip - 23M8226 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 8 Conductor, 24Awg, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
23M8226
Ribbon Cable, 8 Conductor, 24Awg, 300V, Per M; Cable Shielding Amphenol Spectra-Strip 23M8226
RIBBON CABLE, 8 CONDUCTOR, 24AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 8 CONDUCTOR, 24AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M8226
Product Name Ribbon Cable, 8 Conductor, 24Awg, 300V, Per M; Cable Shielding Amphenol Spectra-Strip
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details