AMPHENOL INDUSTRIAL
1331M103FZ -- ECTA 133 3C 13A SKT PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Ecta 133 3C 13A Skt Plug Amphenol Industrial
1331M103FZ
Description
ECTA 133 3C 13A SKT PLUG
Description
ECTA 133 3C 13A SKT PLUG
Suppliers
Ecta 133 3C 13A Skt Plug Amphenol Industrial
80R4595
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
80R4595 |
|
Product Name
|
Ecta 133 3C 13A Skt Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers