Amphenol Corporation RF Terminators 132360

Description
Amphenol RF 132360 RF Terminator
Request a Quote Datasheet
Description
Amphenol RF 132360 RF Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1440920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Amphenol RF 132360 RF Terminator

Amphenol RF 132360 RF Terminator

Supplier's Site
RF Terminators - 132360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
132360
RF Terminators 132360
RF Terminators SMA MALE RESISTOR CAP 50 OHM

RF Terminators SMA MALE RESISTOR CAP 50 OHM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category RF Terminations RF Terminations
Product Number 1440920 132360
Product Name RF Terminators
Connector Type Sma SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o21506S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 6000 MHz
View Details
300W 12.4GHz Coaxial Termination - UIYCT300AN124 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 12400 MHz
View Details
Terminations - NCT2650 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
Power 50 watts
View Details
 - 7123113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; N
View Details