RF/COAXIAL, SMA BULKHEAD JACK R/A 50 OHM CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG55, RG142, RG223, RG400; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA R/A BLHD CRIMP JACK RG 223/142/U
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 99H5107 | 132260 |
| Product Name | Rf/coaxial, Sma Bulkhead Jack R/a 50 Ohm Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | |
| Gender | Female / Jack | Female / Jack |
| Geometry | Right Angle; Right Angle Bulkhead Jack | Right Angle |