Amphenol RF RF Connectors / Coaxial Connectors 132185

Description
RF Connectors / Coaxial Connectors SMA ST JACK RECPT 2 HOLE FLANGE
Datasheet
Description
RF Connectors / Coaxial Connectors SMA ST JACK RECPT 2 HOLE FLANGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 132185 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
132185
RF Connectors / Coaxial Connectors 132185
RF Connectors / Coaxial Connectors SMA ST JACK RECPT 2 HOLE FLANGE

RF Connectors / Coaxial Connectors SMA ST JACK RECPT 2 HOLE FLANGE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 132185
Product Name RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1050536-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
5 suppliers
Coaxial Adapters - 7385948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details