CONNECTOR, SMA-RP, JACK, 50 OHM, PANEL; Connector Type:SMA RP Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 89K6823 |
| Product Name | Connector, Sma-Rp, Jack, 50 Ohm, Panel; Connector Type Amphenol Rf |
| Connector Type | SMA |