MULTI PURPOSE SHARK FIN 2X2 MIMO
Module RF Antenna SMA Male Roof Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2496-132000269-ND | 132000269 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, GNSS, GPS, LTE | |
| Primary Frequency Range | 788.5 to 5500.0 MHz | |
| Gain | 4 to 7 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)