Amphenol Corporation Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 132-2801-060

Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 88K1497 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
88K1497
Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 88K1497
TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 60 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K1497
Product Name Twist-To-Flat Cable, 60 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details