Amphenol Corporation Twist-To-Flat Cable, 36 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 132-2801-036

Description
TWIST-TO-FLAT CABLE, 36 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 36 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 36 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip - 88K2109 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 36 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
88K2109
Twist-To-Flat Cable, 36 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip 88K2109
TWIST-TO-FLAT CABLE, 36 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 36 CONDUCTOR 100FT, 28AWG; Cable Shielding:Unshielded; No. of Conductors:36Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2109
Product Name Twist-To-Flat Cable, 36 Conductor 100Ft, 28Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349552 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details