Amphenol Corporation cable,flat(planar),twist and flat,colorcoded pvc insul,5 pair cond,28awg strand 132-2801-010

Description
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp
Description
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp

Suppliers

Company
Product
Description
Supplier Links
cable,flat(planar),twist and flat,colorcoded pvc insul,5 pair cond,28awg strand - 70111304 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),twist and flat,colorcoded pvc insul,5 pair cond,28awg strand
70111304
cable,flat(planar),twist and flat,colorcoded pvc insul,5 pair cond,28awg strand 70111304
Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper UL ⁄ CSA certified Twisted pairs for significant crosstalk reduction Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics Double sided lamination provides excellent conductor strain relief and mass termination 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper Mass Termination to IDC Connectors Up to 64 Conductors (32 Pair) Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors Double Contour at Flat Sections Allows Termination from Either Side of Cable Voltage Rating: 300 V Current Rating: 1 Amp

Twisted Pair to Flat Cable, 28 AWG, PVC Insulation, Stranded Tinned Copper

  • UL ⁄ CSA certified
  • Twisted pairs for significant crosstalk reduction
  • Up to 64 conductors (32 pairs) with precise spacing for controlled electrical characteristics
  • Double sided lamination provides excellent conductor strain relief and mass termination
  • 28 AWG, 7/36, 0.050 Center, Tinned Strand Copper
  • Mass Termination to IDC Connectors
  • Up to 64 Conductors (32 Pair)
  • Highly Flexible PVC Insulation Is Color Coded with a Tan Common to Allow Ten Repeatable Colors
  • Double Contour at Flat Sections Allows Termination from Either Side of Cable
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111304
Product Name cable,flat(planar),twist and flat,colorcoded pvc insul,5 pair cond,28awg strand
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details
Standard Concentric and Unilay Constructions -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 7 to 19 #
View Details