Amphenol Corporation RF Antennas 1273FW

Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount
Request a Quote Datasheet
Description
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-1273FW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-1273FW-ND
RF Antennas 3299-1273FW-ND
1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount

1.575GHz GNSS, GPS Module RF Antenna 1.565GHz ~ 1.585GHz 4.5dBic TNC Female Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-1273FW-ND
Product Name RF Antennas
Applications GPS; GNSS, GPS
Primary Frequency Range 1575.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Telemetry Antennas - 1853074 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma male
View Details