Amphenol Corporation Twist-To-Flat Cable, 68 Conductor, 250Ft 30Awg; Cable Shielding Amphenol Spectra-Strip 125-3017-068

Description
TWIST-TO-FLAT CABLE, 68 CONDUCTOR, 250FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
TWIST-TO-FLAT CABLE, 68 CONDUCTOR, 250FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-To-Flat Cable, 68 Conductor, 250Ft 30Awg; Cable Shielding Amphenol Spectra-Strip - 80K6218 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 68 Conductor, 250Ft 30Awg; Cable Shielding Amphenol Spectra-Strip
80K6218
Twist-To-Flat Cable, 68 Conductor, 250Ft 30Awg; Cable Shielding Amphenol Spectra-Strip 80K6218
TWIST-TO-FLAT CABLE, 68 CONDUCTOR, 250FT 30AWG; Cable Shielding:Unshielded ; No. of Conductors:68Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 68 CONDUCTOR, 250FT 30AWG; Cable Shielding:Unshielded; No. of Conductors:68Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80K6218
Product Name Twist-To-Flat Cable, 68 Conductor, 250Ft 30Awg; Cable Shielding Amphenol Spectra-Strip
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details