USB2.0. TYPE C, UPRIGHT, LENGTH
USB2.0. TYPE C, UPRIGHT, LENGTH
USB2.0. TYPE C, UPRIGHT, LENGTH
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 664-12402408E512ATR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Through Hole, Right Angle |