USB4 GEN3, TYPE C, MID MOUNT, CE
USB4 GEN3, TYPE C, MID MOUNT, CE
USB4 GEN3, TYPE C, MID MOUNT, CE
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 664-12402333E512ATR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |