USB 4 Gen3, USB 4 Gen3, Type C, Mid mount, Center Height -0.28mm, Dual Row Surface Mount, Black Nickel, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 Gen3, part number 12402252E512A
USB4 GEN3, TYPE C, MID MOUNT, CE
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 12402252E512A | 664-12402252E512A-ND |
| Product Name | USB 4 Gen3 | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole |